ISO 1436

Rubber hoses and hose assemblies - Wire-braid-reinforced hydraulic types for oil-based or water-based fluids - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2009
Status: inactive
Page Count: 18
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for six types of wire-braid-reinforced hose and hose assembly of nominal size from 5 to 51 plus, for one of the five types (type R2ATS), nominal size 63. They are suitable for use with water-based hydraulic fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743-4 at temperatures ranging from to −40 °C to +60 °C or oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from −40 °C to +100 °C.

This International Standard does not include requirements for end fittings. It is limited to requirements for hoses and hose assemblies.

NOTE It is the responsibility of the user, in consultation with the hose manufacturer, to establish the compatibility of the hose with the fluid to be used.

Document History

June 1, 2020
Rubber hoses and hose assemblies — Wire-braid-reinforced hydraulic types for oil-based or water-based fluids — Specification
This document specifies requirements for six types of wire-braid-reinforced hoses and hose assemblies of nominal size from 5 to 51. This document also specifies the hose of nominal size 63 for types...
July 1, 2017
Rubber hoses and hose assemblies - Wire-braid-reinforced hydraulic types for oil-based or water-based fluids - Specification
This document specifies requirements for six types of wire-braid-reinforced hose and hose assembly of nominal size from 5 to 51 plus, for one of the five types (type R2ATS), nominal size 63. They...
February 1, 2010
Rubber hoses and hose assemblies — Wire-braid-reinforced hydraulic types for oil-based or water-based fluids — Specification TECHNICAL CORRIGENDUM 1
This International Standard specifies requirements for six types of wire-braid-reinforced hose and hose assembly of nominal size from 5 to 51 plus, for one of the five types (type R2ATS), nominal...
ISO 1436
May 1, 2009
Rubber hoses and hose assemblies - Wire-braid-reinforced hydraulic types for oil-based or water-based fluids - Specification
This International Standard specifies requirements for six types of wire-braid-reinforced hose and hose assembly of nominal size from 5 to 51 plus, for one of the five types (type R2ATS), nominal...
September 16, 1991
Rubber Hoses and Hose Assemblies - Wire-Reinforced Hydraulic Type - Specification
A description is not available for this item.

References

Advertisement