ISO 1436
Rubber hoses and hose assemblies — Wire-braid-reinforced hydraulic types for oil-based or water-based fluids — Specification TECHNICAL CORRIGENDUM 1
| Organization: | ISO |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies requirements for six types
of wire-braid-reinforce
This International Standard does not include requirements for end fittings. It is limited to requirements for hoses and hose assemblies.
NOTE It is the responsibility of the user, in consultation with the hose manufacturer, to establish the compatibility of the hose with the fluid to be used.
Document History