ISO 1436

Rubber Hoses and Hose Assemblies - Wire-Reinforced Hydraulic Type - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 16 September 1991
Status: inactive
Page Count: 7
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40

Document History

June 1, 2020
Rubber hoses and hose assemblies — Wire-braid-reinforced hydraulic types for oil-based or water-based fluids — Specification
This document specifies requirements for six types of wire-braid-reinforced hoses and hose assemblies of nominal size from 5 to 51. This document also specifies the hose of nominal size 63 for types...
July 1, 2017
Rubber hoses and hose assemblies - Wire-braid-reinforced hydraulic types for oil-based or water-based fluids - Specification
This document specifies requirements for six types of wire-braid-reinforced hose and hose assembly of nominal size from 5 to 51 plus, for one of the five types (type R2ATS), nominal size 63. They...
February 1, 2010
Rubber hoses and hose assemblies — Wire-braid-reinforced hydraulic types for oil-based or water-based fluids — Specification TECHNICAL CORRIGENDUM 1
This International Standard specifies requirements for six types of wire-braid-reinforced hose and hose assembly of nominal size from 5 to 51 plus, for one of the five types (type R2ATS), nominal...
May 1, 2009
Rubber hoses and hose assemblies - Wire-braid-reinforced hydraulic types for oil-based or water-based fluids - Specification
This International Standard specifies requirements for six types of wire-braid-reinforced hose and hose assembly of nominal size from 5 to 51 plus, for one of the five types (type R2ATS), nominal...
ISO 1436
September 16, 1991
Rubber Hoses and Hose Assemblies - Wire-Reinforced Hydraulic Type - Specification
A description is not available for this item.
Advertisement