IEC 60331-11

AMENDMENT 1 Tests for electric cables under fire conditions – Circuit integrity – Part 11: Apparatus – Fire alone at a flame temperature of at least 750 Degrees C

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2009
Status: inactive
Page Count: 12
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60331 specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire alone where the test condition is based upon a flame with a controlled heat output corresponding to a temperature of at least 750 °C.

It also provides in annex A the method of verification of the burner and control system used for the test.

Document History

July 1, 2009
Tests for electric cables under fire conditions – Circuit integrity – Part 11: Apparatus – Fire alone at a flame temperature of at least 750 degree C
This part of IEC 60331 specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire alone where the test condition is based upon a flame with...
IEC 60331-11
May 1, 2009
AMENDMENT 1 Tests for electric cables under fire conditions – Circuit integrity – Part 11: Apparatus – Fire alone at a flame temperature of at least 750 Degrees C
This part of IEC 60331 specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire alone where the test condition is based upon a flame with...
April 1, 1999
Tests for Electric Cables under Fire Conditions - Circuit Integrity - Part 11: Apparatus - Fire Alone at a Flame Temperature of at Least 750 Degrees Celsius
This part of IEC 60331 specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire alone where the test condition is based upon a flame with...

References

Advertisement