IEC 60331-11
Tests for Electric Cables under Fire Conditions - Circuit Integrity - Part 11: Apparatus - Fire Alone at a Flame Temperature of at Least 750 Degrees Celsius
| Organization: | IEC |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 60331 specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire alone where the test condition is based upon a flame with a controlled heat output corresponding to a temperature of at least 750 °C.
It also provides in annex A the method of verification of the burner and control system used for the test.
Document History