IEC 60331-2

Tests for electric cables under fire conditions – Circuit integrity – Part 2: Test method for fire with shock at a temperature of at least 830 Degrees C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20 mm

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2009
Status: inactive
Page Count: 54
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60331 specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire and mechanical shock where the test condition is based upon a flame with a controlled heat output corresponding to a temperature of a nominal 850 °C. It is intended for use when testing cables of greater than 20 mm overall diameter.

It also provides, in annex A, the method of verification of the burner and control system used for the test.

Document History

March 1, 2018
Tests for electric cables under fire conditions – Circuit integrity – Part 2: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20 mm
This part of IEC 60331 specifies the test method for cables which are required to maintain circuit integrity when subject to fire and mechanical shock under specified conditions. This document is...
IEC 60331-2
May 1, 2009
Tests for electric cables under fire conditions – Circuit integrity – Part 2: Test method for fire with shock at a temperature of at least 830 Degrees C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20 mm
This part of IEC 60331 specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire and mechanical shock where the test condition is based...

References

Advertisement