DSF/PREN 10029
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
| Organization: | DS |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: nominal thickness 3 mm . t . 400 mm; nominal width w . 600 mm; Tolerances for products of width w < 600 mm cut or slit from plate should be agreed between manufacturer and purchaser at the time of enquiry and order. This European Standard applies, but is not limited . to plates made of steel grades defined in EN 10025-2 to EN 10025-6, EN 10028-2 to EN 10028-6, EN 10083-2 and EN 10083-3, EN 10084, EN 10085, EN 10149-2 and EN 10149-3 and EN 10207 (see also Annex A). It does not apply to stainless steels. This European Standard does not include round plates, custom-made plates, chequer or bulb plate for flooring and wide flats.
Document History