DS/EN 10029
Hot rolled steel plates 3 mm thick or above - Tolerances on dimensions, shape and mass
inactive
| Organization: | DS |
| Publication Date: | 14 December 1992 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
The standard specifies requirements for tolerances for hot roll ed non-alloy and alloy steel plates including stainless steels, with the following characteristics: a) nominal thickness bigger than or equal to 3 mm and smaller than or equal to 250 mm; b) minimum ominal width bigger than or equal to 600 mm; c) specified minimum yield strength mindre end 700 N/mm2.
Document History
December 14, 2010
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm < or = t < or...
DS/EN 10029
December 14, 1992
Hot rolled steel plates 3 mm thick or above - Tolerances on dimensions, shape and mass
The standard specifies requirements for tolerances for hot roll ed non-alloy and alloy steel plates including stainless steels, with the following characteristics: a) nominal thickness bigger than or...
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: nominal thickness 3 mm . t . 400 mm; nominal...
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm <= t <= 400 mm; b)...