DSF/PREN 10029

Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm <= t <= 400 mm; b) Nominal width: w + 600 mm. Tolerances for products of width w < 600 mm cut or slit from plate should be agreed between manufacturer and purchaser at the time of enquiry and order. This European Standard applies, but is not limited, to steel grades defined in EN 10025-2 to EN 10025-6:2004+A1, EN 10028-2 to EN 10028-6, EN 10083-2 and EN 10083-3, EN 10084, EN 10085, EN 10149-2 and EN 10149-3, EN 10207 and EN 10225 (see also Annex A). It does not apply to stainless steels. This European Standard does not include round plates, custom-made plates, chequer or bulb plate for flooring and wide flats.

Document History

December 14, 2010
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm < or = t < or...
December 14, 1992
Hot rolled steel plates 3 mm thick or above - Tolerances on dimensions, shape and mass
The standard specifies requirements for tolerances for hot roll ed non-alloy and alloy steel plates including stainless steels, with the following characteristics: a) nominal thickness bigger than or...
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: nominal thickness 3 mm . t . 400 mm; nominal...
DSF/PREN 10029
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm <= t <= 400 mm; b)...
Advertisement