CENELEC - EN 60794-3-10
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
inactive
| Organization: | CENELEC |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
February 1, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
This part of IEC 60794, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
EN 60794-3-10
April 1, 2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
A description is not available for this item.
June 1, 2002
Optical fibre cables Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
A description is not available for this item.