CENELEC - EN 60794-3-10

Optical fibre cables Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables

inactive
Organization: CENELEC
Publication Date: 1 June 2002
Status: inactive
Page Count: 12
ICS Code (Fibres and cables): 33.180.10

Document History

February 1, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
This part of IEC 60794, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
April 1, 2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
A description is not available for this item.
EN 60794-3-10
June 1, 2002
Optical fibre cables Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
A description is not available for this item.
Advertisement