CENELEC - EN 60794-3-10
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial applications. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard.
Document History
EN 60794-3-10
February 1, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
This part of IEC 60794, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
April 1, 2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
A description is not available for this item.
June 1, 2002
Optical fibre cables Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
A description is not available for this item.