DSF/prEN ISO 17450-1
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification (ISO/DIS 17450-1:2009)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This part of ISO/TS 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with the model.
Document History
February 21, 2012
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification
This part of ISO 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with...
DSF/prEN ISO 17450-1
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification (ISO/DIS 17450-1:2009)
This part of ISO/TS 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated...
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification (ISO/FDIS 17450-1:2011)
This part of ISO 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with...