DS/EN ISO 17450-1

Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2012
Status: active
Page Count: 78
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This part of ISO 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with the model.

Document History

DS/EN ISO 17450-1
February 21, 2012
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification
This part of ISO 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with...
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification (ISO/DIS 17450-1:2009)
This part of ISO/TS 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated...
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification (ISO/FDIS 17450-1:2011)
This part of ISO 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with...

References

Advertisement