DSF/FprEN ISO 17450-1

Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification (ISO/FDIS 17450-1:2011)

pending
Organization: DS
Status: pending
Page Count: 74
ICS Code (Measuring instruments): 17.040.30
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This part of ISO 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with the model and defines general terms for geometrical features of workpieces. This part of ISO 17450 defines the fundamental concepts for the GPS system in order to: ? provide nonambiguous GPS language to be used in design, manufacturing and verification, ? identify features, characteristics and rules to provide the basis for specifications, ? provide a complete symbology language to indicate GPS specifications, ? provide simplified symbology by defining default rules, and ? provide consistent rules for verification.

Document History

February 21, 2012
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification
This part of ISO 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with...
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification (ISO/DIS 17450-1:2009)
This part of ISO/TS 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated...
DSF/FprEN ISO 17450-1
Geometrical product specifications (GPS) - General concepts - Part 1: Model for geometrical specification and verification (ISO/FDIS 17450-1:2011)
This part of ISO 17450 provides a model for geometrical specification and verification and defines the corresponding concepts. It also explains the mathematical basis of the concepts associated with...
Advertisement