HOLDEN - HN 2116

SEALER - PLASTISOL - EXTERIOR - ENAMEL

active, Most Current
Buy Now
Organization: HOLDEN
Publication Date: 1 May 2009
Status: active
Page Count: 9
scope:

GENERAL DESCRIPTION

This specification covers a plastisol type sealer, capable of being applied directly over ELPO primed surfaces, and intended for sealing body joints. It is used under exterior enamel painted surfaces.

The sealer shall be a contrasting colour to ELPO primer. It shall be smooth, homogeneous, and free from lumps and unmixed particles. It shall be compatible with wet primer surface and GM Holden enamel paint systems. It shall cure in the primer surfacer oven into a tough, resilient seal.

The sealer must be capable of being applied by extrusion gun or airless spray. It must also be capable of accepting up to 50% air by volume when used in conjunction with the Nordson Foam Mix System.

The applied bead may be brushed where necessary and should be removable with a dry cloth.

Document History

February 1, 2016
Sealer - Plastisol -Exterior - Enamel
GENERAL DESCRIPTION This specification covers a plastisol type sealer, capable of being applied directly over ELPO primed surfaces, and intended for sealing body joints. It is used under exterior...
HN 2116
May 1, 2009
SEALER - PLASTISOL - EXTERIOR - ENAMEL
GENERAL DESCRIPTION This specification covers a plastisol type sealer, capable of being applied directly over ELPO primed surfaces, and intended for sealing body joints. It is used under exterior...
April 1, 2007
SEALER - PLASTISOL - EXTERIOR - ENAMEL
This specification covers a plastisol type sealer, capable of being applied directly over ELPO primed surfaces, and intended for sealing body joints. It is used under exterior enamel painted surfaces.
August 1, 2005
SEALER - PLASTISOL - EXTERIOR - ENAMEL
A description is not available for this item.
August 1, 2003
SEALER - PLASTISOL - EXTERIOR - ENAMEL
A description is not available for this item.
August 1, 2002
Sealer - Plastisol - Exterior - Enamel
A description is not available for this item.
April 1, 1995
Sealer - Plastisol - Exterior - Enamel
A description is not available for this item.
April 1, 1993
Sealer - Plastisol - Exterior - Enamel
A description is not available for this item.

References

Advertisement