HOLDEN - HN 2116
Sealer - Plastisol -Exterior - Enamel
| Organization: | HOLDEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 7 |
scope:
GENERAL DESCRIPTION
This specification covers a plastisol type sealer, capable of being applied directly over ELPO primed surfaces, and intended for sealing body joints. It is used under exterior enamel painted surfaces.
The sealer shall be a contrasting colour to ELPO primer. It shall be smooth, homogeneous, and free from lumps and unmixed particles. It shall be compatible with wet primer surface and GM Holden enamel paint systems. It shall cure in the primer surfacer oven into a tough, resilient seal.
The sealer must be capable of being applied by extrusion gun or airless spray. It must also be capable of accepting up to 50% air by volume when used in conjunction with the Nordson Foam Mix System.
The applied bead may be brushed where necessary and should be removable with a dry cloth.
Document History