ISO 27528

Wood-based panels — Determination of resistance to axial withdrawal of screws

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2009
Status: active
Page Count: 12
ICS Code (Wood-based panels in general): 79.060.01
scope:

This International Standard specifies a method for determining the resistance of wood-based panels, of thickness 15 mm and greater, to the withdrawal of screws under axial load.

NOTE This International Standard establishes fastener holding performance of screws commonly used in applications involving wood-based panels used for building, furniture, cabinet making, joinery or other work in particular regions. Different screws will give different results.

Document History

ISO 27528
July 15, 2009
Wood-based panels — Determination of resistance to axial withdrawal of screws
This International Standard specifies a method for determining the resistance of wood-based panels, of thickness 15 mm and greater, to the withdrawal of screws under axial load. NOTE This...

References

Advertisement