DOD - SMD 5962-08203

MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 July 2009
Status: inactive
Page Count: 28
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 27, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 19, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 4, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 4, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 14, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 13, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-08203
July 17, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 12, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 8, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement