MODUK - DEF STAN 80-164
Paint, System, Fluorescent
active, Most Current
Buy Now
Organization: | MODUK |
Publication Date: | 24 July 2009 |
Status: | active |
Page Count: | 18 |
scope:
This standard specifies the requirements for a fluorescent paint scheme resistant to fuel, chemicals and aircraft operating fluids. The system is suitable for application to the exterior of aircraft, missiles and land based equipment to provide a highly visible finish. The complete system consists of a coat of anti corrosive primer, white filler, fluorescent finish and clear protective varnish.
Document History
DEF STAN 80-164
July 24, 2009
Paint, System, Fluorescent
This standard specifies the requirements for a fluorescent paint scheme resistant to fuel, chemicals and aircraft operating fluids. The system is suitable for application to the exterior of aircraft,...
December 31, 1998
Paint, System, Fluorescent
This Defence Standard specifies the requirements for a fluorescent paint scheme resistant to fuel, chemicals and aircraft operating fluids. The system is suitable for application to the exterior of...
January 1, 1993
Paint System, Fluorescent Paint, Fluorescent, Single-Pack Varnish, Clear, Protective, Two-Pack
This INTERIM Defence Standard specifies requirements for a system of fluorescent paints resistant to fuel, chemicals and aircraft fluids suitable for application to the exterior of aircraft, missiles...