DOD - DESC-DWG-84110
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
| Organization: | DOD |
| Publication Date: | 22 July 1988 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes the requirements for a 400 Hz miniature power transformer. This drawing provides for a level of transformer quality and reliability assurance for type TF5S03ZZ power transformer in accordance with MIL-T-27.
The complete part number shall be as shown in the following example:
intended Use:
Transformers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History