DLA - DSCC-DWG-84110 REV C
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
inactive
| Organization: | DLA |
| Publication Date: | 23 September 2002 |
| Status: | inactive |
| Page Count: | 17 |
Document History
April 8, 2021
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
Transformers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
September 5, 2013
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
Transformers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-84110 REV C
September 23, 2002
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
A description is not available for this item.
July 22, 1988
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
Transformers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
January 27, 1986
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
A description is not available for this item.
August 23, 1984
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
A description is not available for this item.