DOD - DSCC-DWG-84110

TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ

inactive
Buy Now
Organization: DOD
Publication Date: 5 September 2013
Status: inactive
Page Count: 16
scope:

This drawing describes the requirements for 400 Hz miniature power transformer. This drawing provides for a level of transformer quality and reliability assurance for power transformer in accordance with MIL-PRF-27.

intended Use:

Transformers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 8, 2021
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
Transformers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-84110
September 5, 2013
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
Transformers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
September 23, 2002
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
A description is not available for this item.
July 22, 1988
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
Transformers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
January 27, 1986
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
A description is not available for this item.
August 23, 1984
TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
A description is not available for this item.

References

Advertisement