DOD - SMD 5962-93206

MICROCIRCUIT, LINEAR, LOAD SHARE CONTROLLER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 16 July 2009
Status: active
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-93206
July 16, 2009
MICROCIRCUIT, LINEAR, LOAD SHARE CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 5, 1993
MICROCIRCUIT, LINEAR, LOAD SHARE CONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement