DLA - SMD-5962-93206
MICROCIRCUIT, LINEAR, LOAD SHARE CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 October 1993 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38555 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UC1907 Load share controller
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage . . . . . . . . . . . . . . . . . . . . +35 V Opto output voltage . . . . . . . . . . . . . . . . . +35 V Opto output current . . . . . . . . . . . . . . . . . +20 mA Status indicate sink current . . . . . . . . . . . . . +20 mA C/S input voltage . . . . . . . . . . . . . . . . . . +35 V Share bus voltage range . . . . . . . . . . . . . . . −0.3 V to +35 V Maximum forced voltage range (zener clamped) . . . . . −0.3 V to +10 V Maximum forced current range (zener clamped) . . . . . ±10 mA Ground amp sink current. . . . . . . . . . . . . . . . +50 mA V/A, C/A, B/A, D/A sink current . . . . . . . . . . . +20 mA Power dissipation (PD) (at TA = +25°C) . . . . . . . . 1,000 mA 2/ Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835
Supply voltage range ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History