ASSE 1055
Performance Requirements for Chemical Dispensing Systems
| Organization: | ASSE |
| Publication Date: | 13 April 2009 |
| Status: | inactive |
| Page Count: | 20 |
scope:
Description
Chemical dispensing systems provide a means of mixing potable water with chemicals to provide the user with a chemical solution which is ready for use. The amount of dilution shall be fixed or adjustable. This standard applies to those devices classified as chemical dispensing systems having a self-contained means of backflow protection.
The devices shall be classified as follows:
(a) Type A: These devices have the chemical(s) pressurized above atmospheric pressure; and
(b) Type B: These devices do not pressurize the chemical(s) above atmospheric pressure.
The only source of back pressure comes from an elevated hose
Document History