ASSE 1055

Performance Requirements for Chemical Dispensing Systems with Integral Backflow Protection

inactive
Buy Now
Organization: ASSE
Publication Date: 1 October 2018
Status: inactive
Page Count: 16
scope:

Description

This standard applies to those devices classified as chemical dispensing systems having integral backflow protection.

Pressure Range

Devices shall be designed to withstand a supply pressure of at least 125.0 psi (861.9 kPa). The device shall operate within the full pressure range as indicated by the manufacturer.

Temperature Range

Cold water devices shall withstand temperatures up to 120 °F (48.9 °C) and shall operate within the full temperature range as indicated by the manufacturer.

Hot water devices shall withstand temperatures up to 180 °F (82.2 °C) and shall operate within the full temperature range as indicated by the manufacturer

Document History

February 3, 2023
Performance Requirements for Chemical Dispensers with Integral Backflow Protection
Description This standard applies to those devices classified as chemical dispensing systems and shall be protected by an air gap complying to ASME A112.1.3‐2000 (R2015), an integral elastomer gap,...
April 14, 2020
Performance Requirements for Chemical Dispensers with Integral Backflow Protection
Description This standard applies to those devices classified as chemical dispensing systems and shall be protected by an air gap complying to ASME A112.1.3-2000 (R2015), an integral elastomer gap,...
ASSE 1055
October 1, 2018
Performance Requirements for Chemical Dispensing Systems with Integral Backflow Protection
Description This standard applies to those devices classified as chemical dispensing systems having integral backflow protection. Pressure Range Devices shall be designed to withstand a supply...
October 1, 2016
Performance Requirements for Chemical Dispensing Systems
Description This standard applies to those devices classified as chemical dispensing systems having integral backflow protection. Pressure Range Devices shall be designed to withstand a supply...
April 13, 2009
Performance Requirements for Chemical Dispensing Systems
Description Chemical dispensing systems provide a means of mixing potable water with chemicals to provide the user with a chemical solution which is ready for use. The amount of dilution shall be...
July 30, 1997
Performance Requirements for Chemical Dispensing Systems
A description is not available for this item.

References

Advertisement