ASSE 1055
Performance Requirements for Chemical Dispensing Systems
| Organization: | ASSE |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 16 |
scope:
Description
This standard applies to those devices classified as chemical dispensing systems having integral backflow protection.
Pressure Range
Devices shall be designed to withstand a supply pressure of at least 125.0 psi (861.9 kPa). The device shall operate within the full pressure range as indicated by the manufacturer.
Temperature Range
Cold water devices shall withstand temperatures up to 120 °F (48.9 °C) and shall operate within the full temperature range as indicated by the manufacturer.
Hot water devices shall withstand temperatures up to 180 °F (82.2 °C) and shall operate within the full temperature range as indicated by the manufacturer.
Document History