CEN - EN 2854-002
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm Square - Operating temperatures between - 55 Degree C and 260 Degree C - Part 002: General
inactive
| Organization: | CEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
December 1, 2021
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55 °C and 260 °C - Part 002: General
This document specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between –55 °C...
EN 2854-002
July 1, 2009
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm Square - Operating temperatures between - 55 Degree C and 260 Degree C - Part 002: General
A description is not available for this item.