ISO 22915-21

Industrial trucks — Verification of stability — Part 21: Order-picking trucks with operator position elevating above 1 200 mm

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2009
Status: inactive
Page Count: 12
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 22915 specifies the tests for verifying the stability of order-picking trucks with an elevating operator position, as defined in ISO 5053, where the operator's position can be raised to an elevation above 1 200 mm.

It is applicable to industrial trucks fitted with fork arms, platforms and/or integrated attachments under normal operating conditions.

It is not applicable to trucks fitted with a load carrier that can be shifted laterally or pivoted out of the truck's longitudinal centre plane.

Document History

May 1, 2019
Industrial trucks — Verification of stability — Part 21: Order-picking trucks with operator position elevating above 1 200 mm
This document specifies the tests for verifying the stability of order picking trucks with an elevating operator position, as defined in ISO 5053-1, where the operator's position can be raised to an...
ISO 22915-21
August 1, 2009
Industrial trucks — Verification of stability — Part 21: Order-picking trucks with operator position elevating above 1 200 mm
This part of ISO 22915 specifies the tests for verifying the stability of order-picking trucks with an elevating operator position, as defined in ISO 5053, where the operator's position can be raised...

References

Advertisement