ISO 22915-4

Industrial trucks - Verification of stability - Part 4: Pallet stackers, double stackers and order-picking trucks with operator position elevating up to and including 1 200 mm lift height

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2018
Status: active
Page Count: 16
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 22915 specifies tests for verifying the stability of

- pallet stackers,

- double stackers, and

- order-picking trucks with an operator position elevating up to and including 1 200 mm lift height, measured from the ground to the floor of the platform.

It is applicable to these types of industrial truck, whether with tilting or non tilting masts or fork arms, having a rated capacity up to and including 5 000 kg.

It is also applicable to such trucks operating under the same conditions when equipped with loadhandling attachments and to order-picking trucks with an elevating operator's position up to and including 1 200 mm lift height when equipped with an additional load lifting device(s).

Document History

ISO 22915-4
November 1, 2018
Industrial trucks - Verification of stability - Part 4: Pallet stackers, double stackers and order-picking trucks with operator position elevating up to and including 1 200 mm lift height
This part of ISO 22915 specifies tests for verifying the stability of — pallet stackers, — double stackers, and — order-picking trucks with an operator position elevating up to and including 1 200...
April 15, 2013
Industrial trucks - Verification of stability - Part 4: Pallet stackers, double stackers and order-picking trucks with operator position elevating up to and including 1 200 mm lift height AMENDMENT 1
A description is not available for this item.
November 15, 2009
Industrial trucks - Verification of stability - Part 4: Pallet stackers, double stackers and order-picking trucks with operator position elevating up to and including 1 200 mm lift height
This part of ISO 22915 specifies tests for verifying the stability of — pallet stackers, — double stackers, and — order-picking trucks with an operator position elevating up to and including 1 200...

References

Advertisement