ISO 22915-4
Industrial trucks - Verification of stability - Part 4: Pallet stackers, double stackers and order-picking trucks with operator position elevating up to and including 1 200 mm lift height
| Organization: | ISO |
| Publication Date: | 15 November 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies tests for verifying the stability of
- pallet stackers,
- double stackers, and
- order-picking trucks with an operator position elevating up to and including 1 200 mm lift height, measured from the ground to the floor of the platform.
It is applicable to these types of industrial truck, whether with tilting or non-tilting masts or fork arms, having a rated capacity up to and including 5 000 kg.
It is also applicable to such trucks operating under the same conditions when equipped with load-handling attachments and to order-picking trucks with an elevating operator's position up to and including 1 200 mm lift height when equipped with an additional load-lifting device(s).
Document History