ISO 22915-12

Industrial trucks - Verification of stability - Part 12: Industrial variable-reach trucks handling freight containers of 6 m (20 ft) length and longer

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2015
Status: active
Page Count: 18
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 22915 specifies the tests for verifying the stability of industrial variable-reach trucks when handling empty or laden freight containers of 6 m (20 ft) length and longer.

It is applicable to these types of industrial variable-reach trucks that are equipped with a spreader (top lift and side lift), swap bodies, or semi-trailers or other load-handling means applicable for container handling.

This part of ISO 22915 does not specify requirements for industrial variable-reach trucks (see ISO 22915-11) and rough terrain variable-reach trucks (see ISO 22915-14).

This part of ISO 22915 does not apply to trucks when handling a container which has a mobile centre of gravity (see ISO 3874).

This part of ISO 22915 is not applicable to counterbalanced trucks with masts designed for handling freight containers, dealt with by ISO 22915-9.

Document History

ISO 22915-12
January 15, 2015
Industrial trucks - Verification of stability - Part 12: Industrial variable-reach trucks handling freight containers of 6 m (20 ft) length and longer
This part of ISO 22915 specifies the tests for verifying the stability of industrial variable-reach trucks when handling empty or laden freight containers of 6 m (20 ft) length and longer. It is...

References

Advertisement