ETSI - TR 102 698

Intelligent Transport Systems (ITS); Vehicular Communications; C2C-CC Demonstrator 2008; Use Cases and Technical Specifications

inactive
Organization: ETSI
Publication Date: 1 June 2009
Status: inactive
Page Count: 36
scope:

The present document provides:

• a detailed description of Use Cases demonstrated during the C2C-CC Forum and Demonstration event 2008;

• a report on the corresponding technical specifications of the demonstrator system covering all communication layers.

It is understood that the C2C-CC demonstrator 2008 did not implement the complete functionality of a final system. However the implementations have been specified with a high demand with respect to interoperability and the current standardization status Therefore, it is intended that this report contributes to future standardization work:

• with a basic description of selected use cases;

• with a definition of a basic set of Application Support Facilities (CAM/DNM), which enable the selected use cases;

• with the specification of basic settings of the underlying communication layers (PHY-TRA) including communication security.

Moreover, the present document gives an example on how to visualize basic technological mechanisms such as Application Support Facilities (ASF), which are usually hidden to an end-user. This is can be of great value for future public demonstrations and interoperability tests.

Document History

July 1, 2010
Intelligent Transport Systems (ITS); Vehicular Communications; C2C-CC Demonstrator 2008; Use Cases and Technical Specifications
The present document provides: • a detailed description of Use Cases demonstrated during the C2C-CC Forum and Demonstration event 2008; • a report on the corresponding technical specifications of...
TR 102 698
June 1, 2009
Intelligent Transport Systems (ITS); Vehicular Communications; C2C-CC Demonstrator 2008; Use Cases and Technical Specifications
The present document provides: • a detailed description of Use Cases demonstrated during the C2C-CC Forum and Demonstration event 2008; • a report on the corresponding technical specifications of...

References

Advertisement