ASSE 1061
Performance Requirements for Removable and Non-Removable Push-Fit Fittings
| Organization: | ASSE |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 24 |
scope:
Description
Applies to push-fit fittings that can be used with one or more of:
1) PEX tubing complying with ASTM F 876 or ASTM F 877;
2) Type K, L and M copper tubing complying with ASTM B 88; and
3) CPVC tubing complying with ASTM D 2846.
Push-fit fittings may be designed to be used with one or more types of tubing that conform to the dimensions specified in their respective standard. This standard supplements ASTM F 877, ASTM D 2846 & ASTM B88 in describing a test method for a specific push-fit fitting system to be used with PEX, Copper &/or CPVC tubing. This standard covers minimum requirements for materials of construction & prescribes minimum performance requirements for fitting joints, marking & identification.
Document History