ASSE 1061
Performance Requirements for Push-Fit Fittings
| Organization: | ASSE |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This standard applies to push-fit fittings that can be used with one or more of the following materials:
1) PEX tubing complying with ASTM F876 or CSA B137.5.
2) Copper tubing, hard drawn Type K, L and M and annealed Type M not to exceed 3/8 nominal, complying with ASTM B 88.
3) CPVC tubing complying with ASTM D2846 or CSA B137.6.
4) PE-RT tubing complying with ASTM F2769 or CSA B137.18.
Application
The purpose of this standard is to establish minimum performance requirements for push-fit fittings and push-fit connections that are integrated into plumbing devices.
Document History