ASSE 1061
Performance Requirements for Removable and Non-Removable Push-Fit Fittings
inactive
Buy Now
| Organization: | ASSE |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 22 |
Document History
July 1, 2020
Performance Requirements for Push-Fit Fittings
Description
This standard applies to push-fit fittings that can be used with one or more of the following materials:
1) PEX tubing complying with ASTM F876 or CSA B137.5.
2) Copper tubing, hard...
May 1, 2015
Performance Requirements for Push-Fit Fittings
This standard applies to push-fit fittings that can be used with one or more of the following materials:
1) PEX tubing complying with ASTM F876 or CSA B137.5.
2) Copper tubing, hard drawn Type K, L...
April 1, 2011
Performance Requirements for Push-Fit Fittings
Description
This standard applies to push-fit fittings that can be used with one or more of the following materials:
1) PEX tubing complying with ASTM F 876 or CSA B137.5.
2) Copper tubing hard...
April 1, 2006
Performance Requirements for Removable and Non-Removable Push-Fit Fittings
Description
Applies to push-fit fittings that can be used with one or more of:
1) PEX tubing complying with ASTM F 876 or ASTM F 877;
2) Type K, L and M copper tubing complying with ASTM B 88; and...
ASSE 1061
April 1, 2006
Performance Requirements for Removable and Non-Removable Push-Fit Fittings
A description is not available for this item.