ISO 11093-5
Paper and board — Testing of cores — Part 5: Determination of characteristics of concentric rotation
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
- minimum wall thickness: 5 mm;
- minimum external diameter: 60 mm;
- maximum sample length: 3 200 mm.
Document History
February 1, 2016
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
— minimum wall thickness: 5 mm;
—...
May 1, 2010
Paper and board — Testing of cores — Part 5: Determination of characteristics of concentric rotation TECHNICAL CORRIGENDUM 1
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
— minimum wall thickness: 5 mm;
—...
ISO 11093-5
September 1, 2009
Paper and board — Testing of cores — Part 5: Determination of characteristics of concentric rotation
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
— minimum wall thickness: 5 mm;
—...
January 1, 1994
Paper and Board - Testing of Cores - Part 5: Determination of Characteristics of Concentric Rotation
A description is not available for this item.