ISO 11093-5
Paper and Board - Testing of Cores - Part 5: Determination of Characteristics of Concentric Rotation
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Paper products): | 85.080 |
Document History
February 1, 2016
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
— minimum wall thickness: 5 mm;
—...
May 1, 2010
Paper and board — Testing of cores — Part 5: Determination of characteristics of concentric rotation TECHNICAL CORRIGENDUM 1
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
— minimum wall thickness: 5 mm;
—...
September 1, 2009
Paper and board — Testing of cores — Part 5: Determination of characteristics of concentric rotation
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
— minimum wall thickness: 5 mm;
—...
ISO 11093-5
January 1, 1994
Paper and Board - Testing of Cores - Part 5: Determination of Characteristics of Concentric Rotation
A description is not available for this item.