ISO 11093-5

Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2016
Status: active
Page Count: 10
ICS Code (Paper and board): 85.060
scope:

This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:

- minimum wall thickness: 5 mm;

- minimum external diameter: 60 mm;

- maximum sample length: 3 200 mm.

Document History

ISO 11093-5
February 1, 2016
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: — minimum wall thickness: 5 mm; —...
May 1, 2010
Paper and board — Testing of cores — Part 5: Determination of characteristics of concentric rotation TECHNICAL CORRIGENDUM 1
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: — minimum wall thickness: 5 mm;  —...
September 1, 2009
Paper and board — Testing of cores — Part 5: Determination of characteristics of concentric rotation
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: — minimum wall thickness: 5 mm;  —...
January 1, 1994
Paper and Board - Testing of Cores - Part 5: Determination of Characteristics of Concentric Rotation
A description is not available for this item.

References

Advertisement