JEDEC JESD 8-22
HSUL_12 LPDDR2 I/O
inactive
Buy Now
| Organization: | JEDEC |
| Publication Date: | 1 August 2009 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the High Speed Unterminated Logic (HSUL_12) logic switching range, nominally 0 V to 1.2 V. The standard may be applied to ICs operating with separate VDD and VDDQ supply voltages.
Document History
April 1, 2014
HSUL_12 LPDDR2 and LPDDR3 I/O with Optional ODT
This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the High Speed Unterminated Logic (HSUL_12) logic switching range, nominally...
October 1, 2012
HSUL_12 LPDDR2 and LPDDR3 I/O with Optional ODT
This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the High Speed Unterminated Logic (HSUL_12) logic switching range, nominally...
JEDEC JESD 8-22
August 1, 2009
HSUL_12 LPDDR2 I/O
This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the High Speed Unterminated Logic (HSUL_12) logic switching range, nominally...