JEDEC JESD 8-22

HSUL_12 LPDDR2 and LPDDR3 I/O with Optional ODT

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 October 2012
Status: inactive
Page Count: 38
scope:

This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the High Speed Unterminated Logic (HSUL_12) logic switching range, nominally 0 V to 1.2 V. The standard may be applied to ICs operating with separate VDD and VDDQ supply voltages.

Document History

April 1, 2014
HSUL_12 LPDDR2 and LPDDR3 I/O with Optional ODT
This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the High Speed Unterminated Logic (HSUL_12) logic switching range, nominally...
JEDEC JESD 8-22
October 1, 2012
HSUL_12 LPDDR2 and LPDDR3 I/O with Optional ODT
This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the High Speed Unterminated Logic (HSUL_12) logic switching range, nominally...
August 1, 2009
HSUL_12 LPDDR2 I/O
This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the High Speed Unterminated Logic (HSUL_12) logic switching range, nominally...

References

Advertisement