ITU-T G.651.1

Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network Amendment 1: New Appendix I – Historical perspective on the evolution of the specification of multimode optical fibre cable

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 December 2008
Status: inactive
Page Count: 8

Document History

November 1, 2018
Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network
This Recommendation describes a 50/125 μm graded-index multimode optical fibre cable which is suitable to be used in the 850 nm or 1300 nm region, or alternatively may be used in both wavelength...
ITU-T G.651.1
December 1, 2008
Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network Amendment 1: New Appendix I – Historical perspective on the evolution of the specification of multimode optical fibre cable
A description is not available for this item.
July 1, 2007
Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network
A description is not available for this item.

References

Advertisement