ITU-T G.651.1

Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 July 2007
Status: inactive
Page Count: 15

Document History

November 1, 2018
Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network
This Recommendation describes a 50/125 μm graded-index multimode optical fibre cable which is suitable to be used in the 850 nm or 1300 nm region, or alternatively may be used in both wavelength...
December 1, 2008
Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network Amendment 1: New Appendix I – Historical perspective on the evolution of the specification of multimode optical fibre cable
A description is not available for this item.
ITU-T G.651.1
July 1, 2007
Characteristics of a 50/125 μm multimode graded index optical fibre cable for the optical access network
A description is not available for this item.

References

Advertisement