DOD - SMD 5962-04227

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE

inactive
Buy Now
Organization: DOD
Publication Date: 15 September 2009
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 23, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 15, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 23, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 20, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-04227
September 15, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 29, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 12, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 31, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement