DIN ISO 812
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2006)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Rubber): | 83.060 |
Document History
June 1, 2021
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2017)
A description is not available for this item.
December 1, 2020
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2017); Text in German and English
A description is not available for this item.
June 1, 2015
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2011)
This International Standard specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used...
DIN ISO 812
September 1, 2009
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2006)
A description is not available for this item.
June 1, 2004
Rubber, vulcanized - Determination of low-temperature brittleness (ISO 812:1991)
A description is not available for this item.