DIN ISO 812

Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This International Standard specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used in a test fail when impacted under specified conditions.

The temperatures thus determined do not necessarily relate to the lowest temperature at which the material can be used since the brittleness will be affected by the conditions of test and especially by the rate of impact. Data obtained by this method should, therefore, be used to predict the behaviour of rubbers at low temperatures only in applications in which the conditions of deformation are similar to those specified in the test.

Three procedures are described: 

- procedure A, in which the brittleness temperature is determined;

- procedure B, in which the brittleness temperature for 50 % failure is determined; 

- procedure C, in which the test piece is impacted at a specified temperature.

Procedure C is used in the classification of rubber materials and for specification purposes.

NOTE A similar test for rubber-coated fabrics is described in ISO 4646, Rubber- or plastics-coated fabrics - Low-temperature impact test.

Document History

June 1, 2021
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2017)
A description is not available for this item.
December 1, 2020
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2017); Text in German and English
A description is not available for this item.
DIN ISO 812
June 1, 2015
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2011)
This International Standard specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used...
September 1, 2009
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2006)
A description is not available for this item.
June 1, 2004
Rubber, vulcanized - Determination of low-temperature brittleness (ISO 812:1991)
A description is not available for this item.

References

Advertisement