DIN ISO 812

Rubber, vulcanized - Determination of low-temperature brittleness (ISO 812:1991)

inactive
Organization: DIN
Publication Date: 1 June 2004
Status: inactive
Page Count: 9
ICS Code (Rubber): 83.060

Document History

June 1, 2021
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2017)
A description is not available for this item.
December 1, 2020
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2017); Text in German and English
A description is not available for this item.
June 1, 2015
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2011)
This International Standard specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used...
September 1, 2009
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness (ISO 812:2006)
A description is not available for this item.
DIN ISO 812
June 1, 2004
Rubber, vulcanized - Determination of low-temperature brittleness (ISO 812:1991)
A description is not available for this item.

References

Advertisement