ISO 8196-3

Milk - Definition and evaluation of the overall accuracy of alternative methods of milk analysis - Part 3: Protocol for the evaluation and validation of alternative quantitative methods of milk analysis

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2009
Status: active
Page Count: 52
ICS Code (Milk and processed milk products): 67.100.10
scope:

This part of ISO 8196|IDF 128 specifies a protocol for the evaluation and validation of alternative quantitative methods of milk analysis.

The protocol is applicable to all milk components including somatic cells. For microbiological parameters other standards, such as ISO 16140[5], apply. This part of ISO 8196|IDF 128 is also applicable to the validation of new alternative methods where a limited number of analysts does not allow the organization of an interlaboratory study and ISO 8196-1|IDF 128-1, therefore, does not apply.

This part of ISO 8196|IDF 128 also establishes general principles of a procedure for granting international approvals of these alternative methods. These principles are based on the validation protocol defined in this part of ISO 8196|IDF 128.

Document History

May 1, 2022
Milk — Definition and evaluation of the overall accuracy of alternative methods of milk analysis — Part 3: Protocol for the evaluation and validation of alternative quantitative methods of milk analysis
This document specifies a protocol for the evaluation and validation of alternative quantitative methods of milk analysis. This document is also applicable for the validation of new alternative...
ISO 8196-3
October 1, 2009
Milk - Definition and evaluation of the overall accuracy of alternative methods of milk analysis - Part 3: Protocol for the evaluation and validation of alternative quantitative methods of milk analysis
This part of ISO 8196|IDF 128 specifies a protocol for the evaluation and validation of alternative quantitative methods of milk analysis. The protocol is applicable to all milk components including...

References

Advertisement