DSF/PREN 197-1

Cement - Part 1: Composition, specifications and conformity criteria for common cements

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

EN 197-1 defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blastfurnace cements and 2 sulfate resisting low early strength blastfurnace cements and their constituents. The definition of each cement includes the proportions in which the constituents are to be combined to produce these distinct products in a range of nine strength classes. The definition also includes requirements which the constituents have to meet. It also includes mechanical, physical, and chemical requirements. Furthermore EN 197-1 states the conformity criteria and the related rules. Necessary durability requirements are also given.

Document History

January 3, 2012
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This European Standard defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blast furnace cements and 2...
September 28, 2011
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This European Standard defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blast furnace cements and 2...
July 30, 2007
Cement - Part 1: Composition, specifications and conformity criteria for common cements
Changes in 5.2.4.1, ZA.4 and the Bibliography.
May 10, 2004
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This part of the standard defines and gives the specifications of 27 distinct common cement products and their constituents. The definition of each cement includes the proportions in which the...
August 13, 2001
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This part of the standard defines and gives the specifications of 27 distinct common cement products and their constituents. The definition of each cement includes the proportions in which the...
March 9, 2001
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This part of the standard defines and gives the specifications of 27 distinct common cement products and their constituents. The definition of each cement includes the proportions in which the...
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This European Standard defines and gives the specifications of 35 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blast furnace cements and 2...
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This European Standard defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blastfurnace cements and 2...
DSF/PREN 197-1
Cement - Part 1: Composition, specifications and conformity criteria for common cements
EN 197-1 defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blastfurnace cements and 2 sulfate resisting...
Advertisement